OK International Soldering Tip, Blade, 15.75Mm; Tip / Nozzle Width Metcal SMC-9BL0016S

Description
SOLDERING TIP, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Blade, 15.75Mm; Tip / Nozzle Width Metcal - 25AC2247 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Blade, 15.75Mm; Tip / Nozzle Width Metcal
25AC2247
Soldering Tip, Blade, 15.75Mm; Tip / Nozzle Width Metcal 25AC2247
SOLDERING TIP, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes

SOLDERING TIP, BLADE, 15.75MM; Tip / Nozzle Width:15.75mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2247
Product Name Soldering Tip, Blade, 15.75Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
Handheld Plasma Cutting Systems - Powermax30 XP - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details