OK International Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal SMC-8HF6033S

Description
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-8 Series RoHS Compliant: Yes
Datasheet
Description
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal - 13AC7667 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
13AC7667
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal 13AC7667
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-8 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 13AC7667
Product Name Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Soldering Iron Tips - 4094734 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PH-2L - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding; Stick (SMAW) (optional feature)
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details