OK International Soldering Tip, Blade, 25Mm; Tip / Nozzle Width Metcal SMC-8BL0025H

Description
SOLDERING TIP, BLADE, 25MM; Tip / Nozzle Width:25mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-8 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, BLADE, 25MM; Tip / Nozzle Width:25mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-8 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Blade, 25Mm; Tip / Nozzle Width Metcal - 25AC2229 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Blade, 25Mm; Tip / Nozzle Width Metcal
25AC2229
Soldering Tip, Blade, 25Mm; Tip / Nozzle Width Metcal 25AC2229
SOLDERING TIP, BLADE, 25MM; Tip / Nozzle Width:25mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-8 Series RoHS Compliant: Yes

SOLDERING TIP, BLADE, 25MM; Tip / Nozzle Width:25mm; Tip / Nozzle Style:Blade; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-8 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2229
Product Name Soldering Tip, Blade, 25Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 100088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; MIG (GMAW)
AC Input Voltage 208-230/240V_60Hz
Output Current 100 amps
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Gullco
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
View Details