OK International Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal SMC-7KN0048S

Description
SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal - 25AC2221 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal
25AC2221
Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal 25AC2221
SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

SOLDERING TIP, KNIFE, 4.8MM; Tip / Nozzle Width:4.8mm; Tip / Nozzle Style:Knife; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2221
Product Name Soldering Tip, Knife, 4.8Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2498660 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details