OK International Soldering Iron Tips SMC-7HF6033S

Description
SOLDER TIP HOOF, 3.3MM, 60 DEG 700SERIES
Request a Quote Datasheet
Description
SOLDER TIP HOOF, 3.3MM, 60 DEG 700SERIES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tips - 1827656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Soldering Iron Tips
1827656
Soldering Iron Tips 1827656
SOLDER TIP HOOF, 3.3MM, 60 DEG 700SERIES

SOLDER TIP HOOF, 3.3MM, 60 DEG 700SERIES

Supplier's Site
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal - 13AC7664 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
13AC7664
Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal 13AC7664
TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-7 Series RoHS Compliant: Yes

TIP, SOLDERING IRON, 60DEG HOOF, 3.3MM; Tip / Nozzle Width:3.3mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-5200 Series Surface Mount Connection Validation Soldering Station; Product Range:SMC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 1827656 13AC7664
Product Name Soldering Iron Tips Tip, Soldering Iron, 60Deg Hoof, 3.3Mm; Tip / Nozzle Width Metcal
Equipment Type Gun / Iron
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 512626 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details