OK International Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal SMC-7HF3025S

Description
SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal - 25AC2214 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal
25AC2214
Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal 25AC2214
SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2214
Product Name Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2042696 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details