OK International Soldering Tip, Hoof, 3Mm; Tip / Nozzle Width Metcal SMC-7HF0030V

Description
SOLDERING TIP, HOOF, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Description
SOLDERING TIP, HOOF, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Hoof, 3Mm (part number 25AC2213) is designed for use with the Metcal CV-H1-AV Advanced Soldering Hand Piece. This tip features a 3mm width and a hoof style, making it suitable for various soldering applications. It is part of the SMC-7 Series and is RoHS compliant, ensuring it meets environmental standards. The hoof design allows for effective heat transfer and precision in soldering tasks, making it a practical choice for engineers looking for reliable soldering tips.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Hoof, 3Mm (part number 25AC2213) is designed for use with the Metcal CV-H1-AV Advanced Soldering Hand Piece. This tip features a 3mm width and a hoof style, making it suitable for various soldering applications. It is part of the SMC-7 Series and is RoHS compliant, ensuring it meets environmental standards. The hoof design allows for effective heat transfer and precision in soldering tasks, making it a practical choice for engineers looking for reliable soldering tips.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Hoof, 3Mm; Tip / Nozzle Width Metcal - 25AC2213 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Hoof, 3Mm; Tip / Nozzle Width Metcal
25AC2213
Soldering Tip, Hoof, 3Mm; Tip / Nozzle Width Metcal 25AC2213
SOLDERING TIP, HOOF, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

SOLDERING TIP, HOOF, 3MM; Tip / Nozzle Width:3mm; Tip / Nozzle Style:Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-7 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2213
Product Name Soldering Tip, Hoof, 3Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details