OK International Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal SMC-6HF6011S

Description
SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal - 25AC2196 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal
25AC2196
Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal 25AC2196
SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

SOLDERING TIP, 60 DEG HOOF, 1.1MM; Tip / Nozzle Width:1.1mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2196
Product Name Soldering Tip, 60 Deg Hoof, 1.1Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 3320127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details