OK International Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal SMC-6HF6009S

Description
SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal - 25AC2195 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal
25AC2195
Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal 25AC2195
SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

SOLDERING TIP, 60 DEG HOOF, 0.89MM; Tip / Nozzle Width:0.89mm; Tip / Nozzle Style:60° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2195
Product Name Soldering Tip, 60 Deg Hoof, 0.89Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024495 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding System - SSW CD-110 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details