OK International Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal SMC-6HF3025S

Description
SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal - 25AC2194 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal
25AC2194
Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal 25AC2194
SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

SOLDERING TIP, 30 DEG HOOF, 2.5MM; Tip / Nozzle Width:2.5mm; Tip / Nozzle Style:30° Hoof; For Use With:Metcal CV-H1-AV Advanced Soldering Hand Piece; Product Range:SMC-6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 25AC2194
Product Name Soldering Tip, 30 Deg Hoof, 2.5Mm; Tip / Nozzle Width Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Idealarc® DC600 Multi-Process Welder - K1288-17 - Lincoln Electric Co. (The)
Specs
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz
Input Current 54 to 108 amps
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details