680µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm 3000 Hrs @ 105°C
105 °C Snap-In Aluminum Electrolytic 680µF 180V
CAP ALUM 680UF 20% 180V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 338-1532-ND | 2002-SLP681M180A4P3 | SLP681M180A4P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF |