Cornell Dubilier Aluminum Electrolytic SLP563M010H7P3

Description
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.25 A @ 20 kHz, 105°C ESR: 10 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.25 A @ 20 kHz, 105°C ESR: 10 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP563M010H7P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications requiring high ripple current and long life. It has a capacitance of 56,000 µF, a rated voltage of 10 Vdc, and a case size of 35 mm diameter by 40 mm length with 10 mm lead spacing. The maximum ripple current is 6.25 A at 20 kHz and 105 °C, with a maximum ESR of 10 mΩ at 20 kHz and 25 °C. The capacitance tolerance is ±20%, and it operates from −40 °C to 105 °C for voltages up to 100 Vdc. The component is rated for 3,000 hours of load life at 105 °C and meets the endurance and shelf life specifications defined for the SLP series.

Datasheet Summary
Powered by GS/AI

SLP563M010H7P3 is a 105 °C snap-in aluminum electrolytic capacitor designed for DC filtering and power supply applications requiring high ripple current and long life. It has a capacitance of 56,000 µF, a rated voltage of 10 Vdc, and a case size of 35 mm diameter by 40 mm length with 10 mm lead spacing. The maximum ripple current is 6.25 A at 20 kHz and 105 °C, with a maximum ESR of 10 mΩ at 20 kHz and 25 °C. The capacitance tolerance is ±20%, and it operates from −40 °C to 105 °C for voltages up to 100 Vdc. The component is rated for 3,000 hours of load life at 105 °C and meets the endurance and shelf life specifications defined for the SLP series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP563M010H7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP563M010H7P3
Aluminum Electrolytic SLP563M010H7P3
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.25 A @ 20 kHz, 105°C ESR: 10 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 56,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6.25 A @ 20 kHz, 105°C
  • ESR: 10 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP563M010H7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP563M010H7P3-ND
Aluminum Electrolytic Capacitors SLP563M010H7P3-ND
56000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 13mOhm @ 120Hz 3000 Hrs @ 105°C

56000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 13mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP563M010H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP563M010H7P3
Aluminum Electrolytic Capacitors 2002-SLP563M010H7P3
105 °C Snap-In Aluminum Electrolytic 56000µF 10V

105 °C Snap-In Aluminum Electrolytic 56000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP563M010H7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP563M010H7P3
Capacitors - Aluminum Electrolytic Capacitors SLP563M010H7P3
CAP ALUM 56000UF 20% 10V SNAP

CAP ALUM 56000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP563M010H7P3 SLP563M010H7P3-ND 2002-SLP563M010H7P3 SLP563M010H7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56000 microF 56000 microF 56000 microF 56000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers