Cornell Dubilier Aluminum Electrolytic Capacitors SLP560M450A1P3

Description
105 °C Snap-In Aluminum Electrolytic 56µF 450V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 56µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP560M450A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP560M450A1P3
Aluminum Electrolytic Capacitors 2002-SLP560M450A1P3
105 °C Snap-In Aluminum Electrolytic 56µF 450V

105 °C Snap-In Aluminum Electrolytic 56µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP560M450A1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP560M450A1P3-ND
Aluminum Electrolytic Capacitors SLP560M450A1P3-ND
56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5.924Ohm @ 120Hz 3000 Hrs @ 105°C

56µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5.924Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP560M450A1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP560M450A1P3
Capacitors - Aluminum Electrolytic Capacitors SLP560M450A1P3
CAP ALUM 56UF 20% 450V SNAP

CAP ALUM 56UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLP560M450A1P3 SLP560M450A1P3-ND SLP560M450A1P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details