Cornell Dubilier Aluminum Electrolytic SLP393M016H7P3

Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.38 A @ 20 kHz, 105°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.38 A @ 20 kHz, 105°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP393M016H7P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 39,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 40 mm, with a 10 mm lead spacing. The capacitor is designed for high ripple current applications in switching power supplies, with a ripple current rating of 6.38 A at 20 kHz and 105 °C. Its maximum ESR at 20 kHz and 25 °C is 0.013 Ω. The part operates within a temperature range of -25 °C to +105 °C and is rated for 3,000 hours of life under full load at 105 °C.

Datasheet Summary
Powered by GS/AI

The SLP393M016H7P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 39,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 40 mm, with a 10 mm lead spacing. The capacitor is designed for high ripple current applications in switching power supplies, with a ripple current rating of 6.38 A at 20 kHz and 105 °C. Its maximum ESR at 20 kHz and 25 °C is 0.013 Ω. The part operates within a temperature range of -25 °C to +105 °C and is rated for 3,000 hours of life under full load at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP393M016H7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP393M016H7P3
Aluminum Electrolytic SLP393M016H7P3
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.38 A @ 20 kHz, 105°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 39,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6.38 A @ 20 kHz, 105°C
  • ESR: 13 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP393M016H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP393M016H7P3
Aluminum Electrolytic Capacitors 2002-SLP393M016H7P3
105 °C Snap-In Aluminum Electrolytic 39000µF 16V

105 °C Snap-In Aluminum Electrolytic 39000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP393M016H7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP393M016H7P3-ND
Aluminum Electrolytic Capacitors SLP393M016H7P3-ND
39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 105°C

39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP393M016H7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP393M016H7P3
Capacitors - Aluminum Electrolytic Capacitors SLP393M016H7P3
CAP ALUM 39000UF 20% 16V SNAP

CAP ALUM 39000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP393M016H7P3 2002-SLP393M016H7P3 SLP393M016H7P3-ND SLP393M016H7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C682U075AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF
View Details
3 suppliers