Cornell Dubilier Aluminum Electrolytic SLP393M016E4P3

Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.13 A @ 20 kHz, 105°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.13 A @ 20 kHz, 105°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP393M016E4P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 39,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 45 mm, with 10 mm lead spacing. The part exhibits a maximum ESR of 0.017 Ω at 25 °C and a ripple current rating of 6.13 A at 20 kHz and 105 °C. It is rated for 3,000 hours of operational life at full load and 105 °C. The operating temperature range is -25 °C to +105 °C, and it meets a vibration specification of 10 Hz to 55 Hz at 10 g max for two hours per plane.

Datasheet Summary
Powered by GS/AI

The SLP393M016E4P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 39,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 45 mm, with 10 mm lead spacing. The part exhibits a maximum ESR of 0.017 Ω at 25 °C and a ripple current rating of 6.13 A at 20 kHz and 105 °C. It is rated for 3,000 hours of operational life at full load and 105 °C. The operating temperature range is -25 °C to +105 °C, and it meets a vibration specification of 10 Hz to 55 Hz at 10 g max for two hours per plane.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP393M016E4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP393M016E4P3
Aluminum Electrolytic SLP393M016E4P3
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 6.13 A @ 20 kHz, 105°C ESR: 13 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 39,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 6.13 A @ 20 kHz, 105°C
  • ESR: 13 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP393M016E4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP393M016E4P3
Aluminum Electrolytic Capacitors 2002-SLP393M016E4P3
105 °C Snap-In Aluminum Electrolytic 39000µF 16V

105 °C Snap-In Aluminum Electrolytic 39000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP393M016E4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP393M016E4P3-ND
Aluminum Electrolytic Capacitors SLP393M016E4P3-ND
39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 105°C

39000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 17mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP393M016E4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP393M016E4P3
Capacitors - Aluminum Electrolytic Capacitors SLP393M016E4P3
CAP ALUM 39000UF 20% 16V SNAP

CAP ALUM 39000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP393M016E4P3 2002-SLP393M016E4P3 SLP393M016E4P3-ND SLP393M016E4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers