Cornell Dubilier Aluminum Electrolytic SLP392M035A3P3

Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.5 A @ 20 kHz, 105°C ESR: 102 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.5 A @ 20 kHz, 105°C ESR: 102 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP392M035A3P3 is a 3,900 µF, 35 Vdc snap-in aluminum electrolytic capacitor rated for 105 °C operation with a 3,000 hour load life. It has a 22 mm diameter and 30 mm length, with 10 mm lead spacing and two 6.3 mm snap-in pins. At 25 °C, its maximum ESR is 0.102 Ω at 20 kHz, and its ripple current rating is 2.75 A rms at 20 kHz and 105 °C. The operating temperature range is -40 °C to +105 °C for voltages ≤ 100 Vdc, with a capacitance tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The SLP392M035A3P3 is a 3,900 µF, 35 Vdc snap-in aluminum electrolytic capacitor rated for 105 °C operation with a 3,000 hour load life. It has a 22 mm diameter and 30 mm length, with 10 mm lead spacing and two 6.3 mm snap-in pins. At 25 °C, its maximum ESR is 0.102 Ω at 20 kHz, and its ripple current rating is 2.75 A rms at 20 kHz and 105 °C. The operating temperature range is -40 °C to +105 °C for voltages ≤ 100 Vdc, with a capacitance tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP392M035A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP392M035A3P3
Aluminum Electrolytic SLP392M035A3P3
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 2.5 A @ 20 kHz, 105°C ESR: 102 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 3,900 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 2.5 A @ 20 kHz, 105°C
  • ESR: 102 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP392M035A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP392M035A3P3
Aluminum Electrolytic Capacitors 2002-SLP392M035A3P3
105 °C Snap-In Aluminum Electrolytic 3900µF 35V

105 °C Snap-In Aluminum Electrolytic 3900µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3801-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3801-ND
Aluminum Electrolytic Capacitors 338-3801-ND
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 136mOhm 3000 Hrs @ 105°C

3900µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 136mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP392M035A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP392M035A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP392M035A3P3
CAP ALUM 3900UF 20% 35V SNAP

CAP ALUM 3900UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP392M035A3P3 2002-SLP392M035A3P3 338-3801-ND SLP392M035A3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details