Cornell Dubilier Aluminum Capacitors - SLP391M315C4P3 SLP391M315C4P3

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 792839-SLP391M315C4P 3 Series: SLP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 851 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: SLP Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 1.47A @ 120Hz Ripple Current - High Frequency: 2.16A @ 20kHz Height - Seated (Maximum): 1.850" (47.00mm) Voltage Rating DC: 315V Alternative Parts (Cross-Reference): LGU2F391MELA; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 792839-SLP391M315C4P 3 Series: SLP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 851 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: SLP Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 1.47A @ 120Hz Ripple Current - High Frequency: 2.16A @ 20kHz Height - Seated (Maximum): 1.850" (47.00mm) Voltage Rating DC: 315V Alternative Parts (Cross-Reference): LGU2F391MELA; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SLP391M315C4P3 - 792839-SLP391M315C4P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SLP391M315C4P3
792839-SLP391M315C4P3
Aluminum Capacitors - SLP391M315C4P3 792839-SLP391M315C4P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 792839-SLP391M315C4P 3 Series: SLP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - Snap-In Applications: General Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 851 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: SLP Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 1.47A @ 120Hz Ripple Current - High Frequency: 2.16A @ 20kHz Height - Seated (Maximum): 1.850" (47.00mm) Voltage Rating DC: 315V Alternative Parts (Cross-Reference): LGU2F391MELA; Introduction Date: February 21, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 792839-SLP391M315C4P3
Series: SLP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 390μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 851 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Family Name: SLP
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 1.47A @ 120Hz
Ripple Current - High Frequency: 2.16A @ 20kHz
Height - Seated (Maximum): 1.850" (47.00mm)
Voltage Rating DC: 315V
Alternative Parts (Cross-Reference): LGU2F391MELA;
Introduction Date: February 21, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP391M315C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP391M315C4P3
Aluminum Electrolytic Capacitors 2002-SLP391M315C4P3
105 °C Snap-In Aluminum Electrolytic 390µF 315V

105 °C Snap-In Aluminum Electrolytic 390µF 315V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP391M315C4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP391M315C4P3-ND
Aluminum Electrolytic Capacitors SLP391M315C4P3-ND
390µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 851mOhm @ 120Hz 3000 Hrs @ 105°C

390µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 851mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP391M315C4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP391M315C4P3
Capacitors - Aluminum Electrolytic Capacitors SLP391M315C4P3
CAP ALUM 390UF 20% 315V SNAP

CAP ALUM 390UF 20% 315V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 792839-SLP391M315C4P3 2002-SLP391M315C4P3 SLP391M315C4P3-ND SLP391M315C4P3
Product Name Aluminum Capacitors - SLP391M315C4P3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 315 volts 315 volts 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details