Cornell Dubilier Aluminum Capacitors - SLP332M100H5P3 SLP332M100H5P3

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1065260-SLP332M100H5 P3 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 80 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 3.25A @ 120Hz Ripple Current - High Frequency: 4.06A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1065260-SLP332M100H5 P3 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 80 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 3.25A @ 120Hz Ripple Current - High Frequency: 4.06A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SLP332M100H5P3 - 1065260-SLP332M100H5P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SLP332M100H5P3
1065260-SLP332M100H5P3
Aluminum Capacitors - SLP332M100H5P3 1065260-SLP332M100H5P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1065260-SLP332M100H5 P3 Packaging: Bulk Voltage Rating: 100V Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 80 mOhm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 3.25A @ 120Hz Ripple Current - High Frequency: 4.06A @ 20kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1065260-SLP332M100H5P3
Packaging: Bulk
Voltage Rating: 100V
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Mounting: Through Hole
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 80 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 3.25A @ 120Hz
Ripple Current - High Frequency: 4.06A @ 20kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP332M100H5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP332M100H5P3
Aluminum Electrolytic Capacitors 2002-SLP332M100H5P3
105 °C Snap-In Aluminum Electrolytic 3300µF 100V

105 °C Snap-In Aluminum Electrolytic 3300µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP332M100H5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP332M100H5P3-ND
Aluminum Electrolytic Capacitors SLP332M100H5P3-ND
3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 80mOhm @ 120Hz 3000 Hrs @ 105°C

3300µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 80mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP332M100H5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP332M100H5P3
Capacitors - Aluminum Electrolytic Capacitors SLP332M100H5P3
CAP ALUM 3300UF 20% 100V SNAP

CAP ALUM 3300UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1065260-SLP332M100H5P3 2002-SLP332M100H5P3 SLP332M100H5P3-ND SLP332M100H5P3
Product Name Aluminum Capacitors - SLP332M100H5P3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers