Cornell Dubilier Aluminum Electrolytic SLP273M016H3P3

Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.25 A @ 20 kHz, 105°C ESR: 19 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.25 A @ 20 kHz, 105°C ESR: 19 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP273M016H3P3 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a 3000 h ripple load life at full load. It has a diameter of 35 mm and a length of 30 mm, with a 10 mm lead spacing. The part exhibits a maximum ESR of 0.025 Ω at 25 °C and a ripple current rating of 5.25 A rms at 20 kHz and 105 °C. Operating temperature ranges from −40 °C to +105 °C for voltages ≤100 Vdc. Capacitance tolerance is ±20%, and it meets the endurance requirements of Δ capacitance ±20%, ESR ≤200% of limit, and DCL 100% of limit after 3000 hours at 105 °C.

Datasheet Summary
Powered by GS/AI

The SLP273M016H3P3 is a 105 °C snap-in aluminum electrolytic capacitor with a capacitance of 27,000 µF, a rated voltage of 16 Vdc, and a 3000 h ripple load life at full load. It has a diameter of 35 mm and a length of 30 mm, with a 10 mm lead spacing. The part exhibits a maximum ESR of 0.025 Ω at 25 °C and a ripple current rating of 5.25 A rms at 20 kHz and 105 °C. Operating temperature ranges from −40 °C to +105 °C for voltages ≤100 Vdc. Capacitance tolerance is ±20%, and it meets the endurance requirements of Δ capacitance ±20%, ESR ≤200% of limit, and DCL 100% of limit after 3000 hours at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP273M016H3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP273M016H3P3
Aluminum Electrolytic SLP273M016H3P3
For New Design: Yes Capacitance: 27,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 5.25 A @ 20 kHz, 105°C ESR: 19 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 27,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 5.25 A @ 20 kHz, 105°C
  • ESR: 19 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 30mm
Supplier's Site Datasheet
Singapore, Singapore
27000UF 16V Capacitor
58-SLP273M016H3P3
27000UF 16V Capacitor 58-SLP273M016H3P3
CAP ALUM 27000UF 20% 16V SNAP Product overview: SLP273M016H3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP273M016H3P3 can be used for catalog matching and distributor lookup.

CAP ALUM 27000UF 20% 16V SNAP Product overview: SLP273M016H3P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP273M016H3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP273M016H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP273M016H3P3-ND
Aluminum Electrolytic Capacitors SLP273M016H3P3-ND
27000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 3000 Hrs @ 105°C

27000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 25mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP273M016H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP273M016H3P3
Aluminum Electrolytic Capacitors 2002-SLP273M016H3P3
105 °C Snap-In Aluminum Electrolytic 27000µF 16V

105 °C Snap-In Aluminum Electrolytic 27000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307970-SLP273M016H3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307970-SLP273M016H3P3
Capacitors - Aluminum Electrolytic Capacitors 1307970-SLP273M016H3P3
Win Source Part Number: 1307970-SLP273M016H3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 40 Capacitance: 27000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 25mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.2 A @ 120 Hz Ripple Current @ High Frequency: 5.25 A @ 20 kHz

Win Source Part Number: 1307970-SLP273M016H3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 40
Capacitance: 27000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 25mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 4.2 A @ 120 Hz
Ripple Current @ High Frequency: 5.25 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP273M016H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP273M016H3P3
Capacitors - Aluminum Electrolytic Capacitors SLP273M016H3P3
CAP ALUM 27000UF 20% 16V SNAP

CAP ALUM 27000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP273M016H3P3 58-SLP273M016H3P3 SLP273M016H3P3-ND 2002-SLP273M016H3P3 1307970-SLP273M016H3P3 SLP273M016H3P3
Product Name Aluminum Electrolytic 27000UF 16V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF 27000 microF 27000 microF 27000 microF 27000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers