Cornell Dubilier Aluminum Electrolytic SLP223M016H3P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.75 A @ 20 kHz, 105°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.75 A @ 20 kHz, 105°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP223M016H3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated at 16 Vdc with a capacitance of 22,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 30 mm, with 10 mm lead spacing. The part exhibits a maximum ESR of 0.023 Ω at 25 °C and a rated ripple current of 4.75 A rms at 20 kHz and 105 °C. It is designed for 3,000 hours of operation at full load and 105 °C, with an operating temperature range from -40 °C to 105 °C for voltages up to 100 Vdc. The case is constructed with a PVC or PET insulating sleeve and has two snap-in pins.

Datasheet Summary
Powered by GS/AI

The SLP223M016H3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated at 16 Vdc with a capacitance of 22,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 30 mm, with 10 mm lead spacing. The part exhibits a maximum ESR of 0.023 Ω at 25 °C and a rated ripple current of 4.75 A rms at 20 kHz and 105 °C. It is designed for 3,000 hours of operation at full load and 105 °C, with an operating temperature range from -40 °C to 105 °C for voltages up to 100 Vdc. The case is constructed with a PVC or PET insulating sleeve and has two snap-in pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP223M016H3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP223M016H3P3
Aluminum Electrolytic SLP223M016H3P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.75 A @ 20 kHz, 105°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.75 A @ 20 kHz, 105°C
  • ESR: 23 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 30mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307998-SLP223M016H3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307998-SLP223M016H3P3
Capacitors - Aluminum Electrolytic Capacitors 1307998-SLP223M016H3P3
Win Source Part Number: 1307998-SLP223M016H3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 40 Capacitance: 22000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 30mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.8 A @ 120 Hz Ripple Current @ High Frequency: 4.75 A @ 20 kHz

Win Source Part Number: 1307998-SLP223M016H3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 40
Capacitance: 22000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 30mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.8 A @ 120 Hz
Ripple Current @ High Frequency: 4.75 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP223M016H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP223M016H3P3-ND
Aluminum Electrolytic Capacitors SLP223M016H3P3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 120Hz 3000 Hrs @ 105°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP223M016H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP223M016H3P3
Aluminum Electrolytic Capacitors 2002-SLP223M016H3P3
105 °C Snap-In Aluminum Electrolytic 22000µF 16V

105 °C Snap-In Aluminum Electrolytic 22000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP223M016H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP223M016H3P3
Capacitors - Aluminum Electrolytic Capacitors SLP223M016H3P3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP223M016H3P3 1307998-SLP223M016H3P3 SLP223M016H3P3-ND 2002-SLP223M016H3P3 SLP223M016H3P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C652U100AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6500 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details