Cornell Dubilier Aluminum Electrolytic Capacitors SLP221M315A7P3

Description
105 °C Snap-In Aluminum Electrolytic 220µF 315V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 220µF 315V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP221M315A7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP221M315A7P3
Aluminum Electrolytic Capacitors 2002-SLP221M315A7P3
105 °C Snap-In Aluminum Electrolytic 220µF 315V

105 °C Snap-In Aluminum Electrolytic 220µF 315V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP221M315A7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP221M315A7P3-ND
Aluminum Electrolytic Capacitors SLP221M315A7P3-ND
220µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.508Ohm @ 120Hz 3000 Hrs @ 105°C

220µF 315V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.508Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP221M315A7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP221M315A7P3
Capacitors - Aluminum Electrolytic Capacitors SLP221M315A7P3
CAP ALUM 220UF 20% 315V SNAP

CAP ALUM 220UF 20% 315V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLP221M315A7P3 SLP221M315A7P3-ND SLP221M315A7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
WVDC 315 volts 315 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183M7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers