Cornell Dubilier Aluminum Electrolytic SLP183M025H5P3

Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.88 A @ 20 kHz, 105°C ESR: 25 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.88 A @ 20 kHz, 105°C ESR: 25 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP183M025H5P3 is a 105°C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, with a capacitance of 18,000 µF, a rated voltage of 25 Vdc, and a maximum 20 kHz ripple current of 4.88 A at 105°C. It has a 35 mm diameter and 35 mm length, with a 10 mm lead spacing and 2-pin snap-in mounting. The ESR is 25 mΩ at 25°C and 20 kHz. The capacitor operates from -40°C to +105°C and is rated for 3,000 hours of life under full load at 105°C. Capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

SLP183M025H5P3 is a 105°C snap-in aluminum electrolytic capacitor for DC filtering and power supply applications, with a capacitance of 18,000 µF, a rated voltage of 25 Vdc, and a maximum 20 kHz ripple current of 4.88 A at 105°C. It has a 35 mm diameter and 35 mm length, with a 10 mm lead spacing and 2-pin snap-in mounting. The ESR is 25 mΩ at 25°C and 20 kHz. The capacitor operates from -40°C to +105°C and is rated for 3,000 hours of life under full load at 105°C. Capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP183M025H5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP183M025H5P3
Aluminum Electrolytic SLP183M025H5P3
For New Design: Yes Capacitance: 18,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4.88 A @ 20 kHz, 105°C ESR: 25 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 18,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4.88 A @ 20 kHz, 105°C
  • ESR: 25 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP183M025H5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP183M025H5P3-ND
Aluminum Electrolytic Capacitors SLP183M025H5P3-ND
18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 105°C

18000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP183M025H5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP183M025H5P3
Aluminum Electrolytic Capacitors 2002-SLP183M025H5P3
105 °C Snap-In Aluminum Electrolytic 18000µF 25V

105 °C Snap-In Aluminum Electrolytic 18000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP183M025H5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP183M025H5P3
Capacitors - Aluminum Electrolytic Capacitors SLP183M025H5P3
CAP ALUM 18000UF 20% 25V SNAP

CAP ALUM 18000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP183M025H5P3 SLP183M025H5P3-ND 2002-SLP183M025H5P3 SLP183M025H5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 18000 microF 18000 microF 18000 microF 18000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243U040BH5B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers