105 °C Snap-In Aluminum Electrolytic 1800µF 160V
1800µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 111mOhm 3000 Hrs @ 105°C
CAP ALUM 1800UF 20% 160V SNAP Product overview: SLP182M160E9P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP182M160E9P3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1308036-SLP182M160E9
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 50
Capacitance: 1800 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 111mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLP182M160E9P3,338-1
CAP ALUM 1800UF 20% 160V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLP182M160E9P3 | 338-1473-ND | 58-SLP182M160E9P3 | 1308036-SLP182M160E9P3 | SLP182M160E9P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1800UF 160V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF | 1800 microF | 1800 microF |
| WVDC | 160 volts | 160 volts | 160 volts | 160 volts |