Cornell Dubilier Aluminum Electrolytic SLP182M050A1P3

Description
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.88 A @ 20 kHz, 105°C ESR: 194 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.88 A @ 20 kHz, 105°C ESR: 194 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP182M050A1P3 is a 1,800 µF, 50 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for -40 °C to +105 °C operation. It has a 22 mm diameter and 25 mm length, with 10 mm lead spacing and two 4.0 mm pin length snap-in terminals. The part meets a 3,000 hour endurance life at 105 °C and rated voltage. Its maximum ESR is 194 mΩ at 25 °C and 20 kHz, and its rated ripple current is 1.88 A rms at 20 kHz and 105 °C. The series features low-temperature impedance ratios and is designed for high-ripple applications in switching power supplies.

Datasheet Summary
Powered by GS/AI

SLP182M050A1P3 is a 1,800 µF, 50 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, rated for -40 °C to +105 °C operation. It has a 22 mm diameter and 25 mm length, with 10 mm lead spacing and two 4.0 mm pin length snap-in terminals. The part meets a 3,000 hour endurance life at 105 °C and rated voltage. Its maximum ESR is 194 mΩ at 25 °C and 20 kHz, and its rated ripple current is 1.88 A rms at 20 kHz and 105 °C. The series features low-temperature impedance ratios and is designed for high-ripple applications in switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP182M050A1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP182M050A1P3
Aluminum Electrolytic SLP182M050A1P3
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 1.88 A @ 20 kHz, 105°C ESR: 194 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 1,800 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 1.88 A @ 20 kHz, 105°C
  • ESR: 194 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP182M050A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP182M050A1P3
Aluminum Electrolytic Capacitors 2002-SLP182M050A1P3
105 °C Snap-In Aluminum Electrolytic 1800µF 50V

105 °C Snap-In Aluminum Electrolytic 1800µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP182M050A1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP182M050A1P3-ND
Aluminum Electrolytic Capacitors SLP182M050A1P3-ND
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 258mOhm @ 120Hz 3000 Hrs @ 105°C

1800µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 258mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP182M050A1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP182M050A1P3
Capacitors - Aluminum Electrolytic Capacitors SLP182M050A1P3
CAP ALUM 1800UF 20% 50V SNAP

CAP ALUM 1800UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP182M050A1P3 2002-SLP182M050A1P3 SLP182M050A1P3-ND SLP182M050A1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 1800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details