Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SLP152M180E4P3

Description
Win Source Part Number: 1308061-SLP152M180E4 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 50 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 180 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 133mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1466,SLP152M180E 4P3
Request a Quote Datasheet
Description
Win Source Part Number: 1308061-SLP152M180E4 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 50 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 180 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 133mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1466,SLP152M180E 4P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308061-SLP152M180E4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308061-SLP152M180E4P3
Capacitors - Aluminum Electrolytic Capacitors 1308061-SLP152M180E4P3
Win Source Part Number: 1308061-SLP152M180E4 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 50 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 180 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 133mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1466,SLP152M180E 4P3

Win Source Part Number: 1308061-SLP152M180E4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 50
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 180 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 133mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1466,SLP152M180E4P3

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP152M180E4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP152M180E4P3
Aluminum Electrolytic Capacitors 2002-SLP152M180E4P3
105 °C Snap-In Aluminum Electrolytic 1500µF 180V

105 °C Snap-In Aluminum Electrolytic 1500µF 180V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1466-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1466-ND
Aluminum Electrolytic Capacitors 338-1466-ND
1500µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm 3000 Hrs @ 105°C

1500µF 180V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 133mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP152M180E4P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP152M180E4P3
Capacitors - Aluminum Electrolytic Capacitors SLP152M180E4P3
CAP ALUM 1500UF 20% 180V SNAP

CAP ALUM 1500UF 20% 180V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1308061-SLP152M180E4P3 2002-SLP152M180E4P3 338-1466-ND SLP152M180E4P3
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 180 volts 180 volts 180 volts
WVAC 180 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details