Cornell Dubilier Aluminum Electrolytic SLP103M035E5P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP103M035E5P3 is a 10,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature applications. It operates from -40 °C to +105 °C and has a 3000-hour rated life at full load and 105 °C. The part has a 30 mm diameter and 35 mm length, with a 10 mm lead spacing. Its maximum 25 °C ESR is 40 mΩ at 20 kHz and its maximum 105 °C ripple current is 4.00 A rms at 20 kHz. The case is rated for 10g vibration at 10 Hz to 55 Hz in all planes.

Datasheet Summary
Powered by GS/AI

The SLP103M035E5P3 is a 10,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature applications. It operates from -40 °C to +105 °C and has a 3000-hour rated life at full load and 105 °C. The part has a 30 mm diameter and 35 mm length, with a 10 mm lead spacing. Its maximum 25 °C ESR is 40 mΩ at 20 kHz and its maximum 105 °C ripple current is 4.00 A rms at 20 kHz. The case is rated for 10g vibration at 10 Hz to 55 Hz in all planes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP103M035E5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP103M035E5P3
Aluminum Electrolytic SLP103M035E5P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4 A @ 20 kHz, 105°C
  • ESR: 40 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP103M035E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP103M035E5P3-ND
Aluminum Electrolytic Capacitors SLP103M035E5P3-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 105°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP103M035E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP103M035E5P3
Aluminum Electrolytic Capacitors 2002-SLP103M035E5P3
105 °C Snap-In Aluminum Electrolytic 10000µF 35V

105 °C Snap-In Aluminum Electrolytic 10000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP103M035E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP103M035E5P3
Capacitors - Aluminum Electrolytic Capacitors SLP103M035E5P3
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP103M035E5P3 SLP103M035E5P3-ND 2002-SLP103M035E5P3 SLP103M035E5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers