Cornell Dubilier Aluminum Electrolytic SLP103M035C4P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLP103M035C4P3 is a 10,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature power supply applications. It operates from -40 °C to 105 °C, with a rated 3000-hour life at 105 °C under full load. The capacitor has a maximum 25 °C ESR of 40 mΩ and a 20 kHz ripple current rating of 4.00 A at 105 °C. It features a 25 mm diameter and 45 mm length with 10 mm lead spacing and two 6.3 mm snap-in pins. The case is covered with PVC or PET insulation, with PET used for date codes after December 2019.

Datasheet Summary
Powered by GS/AI

SLP103M035C4P3 is a 10,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering in high-temperature power supply applications. It operates from -40 °C to 105 °C, with a rated 3000-hour life at 105 °C under full load. The capacitor has a maximum 25 °C ESR of 40 mΩ and a 20 kHz ripple current rating of 4.00 A at 105 °C. It features a 25 mm diameter and 45 mm length with 10 mm lead spacing and two 6.3 mm snap-in pins. The case is covered with PVC or PET insulation, with PET used for date codes after December 2019.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP103M035C4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP103M035C4P3
Aluminum Electrolytic SLP103M035C4P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 4 A @ 20 kHz, 105°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 25mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 4 A @ 20 kHz, 105°C
  • ESR: 40 mΩ @ 20 kHz, 25°C
  • Diameter: 25mm
  • Length: 45mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308100-SLP103M035C4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308100-SLP103M035C4P3
Capacitors - Aluminum Electrolytic Capacitors 1308100-SLP103M035C4P3
Win Source Part Number: 1308100-SLP103M035C4 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 100 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 53mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.984" Dia (25.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.2 A @ 120 Hz Ripple Current @ High Frequency: 4 A @ 20 kHz

Win Source Part Number: 1308100-SLP103M035C4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 53mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.2 A @ 120 Hz
Ripple Current @ High Frequency: 4 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP103M035C4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP103M035C4P3-ND
Aluminum Electrolytic Capacitors SLP103M035C4P3-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 105°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP103M035C4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP103M035C4P3
Aluminum Electrolytic Capacitors 2002-SLP103M035C4P3
105 °C Snap-In Aluminum Electrolytic 10000µF 35V

105 °C Snap-In Aluminum Electrolytic 10000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP103M035C4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP103M035C4P3
Capacitors - Aluminum Electrolytic Capacitors SLP103M035C4P3
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP103M035C4P3 1308100-SLP103M035C4P3 SLP103M035C4P3-ND 2002-SLP103M035C4P3 SLP103M035C4P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details