Cornell Dubilier Aluminum Electrolytic Capacitors SKR47M160ST

Description
0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SKR47M160ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SKR47M160ST-ND
Aluminum Electrolytic Capacitors SKR47M160ST-ND
0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C

0.47µF 160V Aluminum Electrolytic Capacitors Radial, Can 423.5Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308133-SKR47M160ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308133-SKR47M160ST
Capacitors - Aluminum Electrolytic Capacitors 1308133-SKR47M160ST
Win Source Part Number: 1308133-SKR47M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 423.5Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 12 mA @ 120 Hz Ripple Current @ High Frequency: 16.8 mA @ 1 kHz

Win Source Part Number: 1308133-SKR47M160ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 100
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 423.5Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 12 mA @ 120 Hz
Ripple Current @ High Frequency: 16.8 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SKR47M160ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SKR47M160ST
Capacitors - Aluminum Electrolytic Capacitors SKR47M160ST
CAP ALUM 0.47UF 20% 160V RADIAL

CAP ALUM 0.47UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SKR47M160ST-ND 1308133-SKR47M160ST SKR47M160ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details