Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SKA221M035

Description
Win Source Part Number: 1308124-SKA221M035 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 300 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 800mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia x 0.630" L (10.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 385.25 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308124-SKA221M035 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 300 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 800mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia x 0.630" L (10.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 385.25 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308124-SKA221M035 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308124-SKA221M035
Capacitors - Aluminum Electrolytic Capacitors 1308124-SKA221M035
Win Source Part Number: 1308124-SKA221M035 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 300 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 800mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.394" Dia x 0.630" L (10.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 335 mA @ 120 Hz Ripple Current @ High Frequency: 385.25 mA @ 1 kHz

Win Source Part Number: 1308124-SKA221M035
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SKA
Package: Bulk
Applications: General Purpose
Standard Package: 300
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 800mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia x 0.630" L (10.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 335 mA @ 120 Hz
Ripple Current @ High Frequency: 385.25 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SKA221M035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SKA221M035
Capacitors - Aluminum Electrolytic Capacitors SKA221M035
CAP ALUM 220UF 20% 35V AXIAL

CAP ALUM 220UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308124-SKA221M035 SKA221M035
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts
WVAC 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers