Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SKA100M100

Description
Win Source Part Number: 1308130-SKA100M100 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 11.79Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.236" Dia x 0.630" L (6.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 68 mA @ 120 Hz Ripple Current @ High Frequency: 78.2 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308130-SKA100M100 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 11.79Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.236" Dia x 0.630" L (6.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 68 mA @ 120 Hz Ripple Current @ High Frequency: 78.2 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308130-SKA100M100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308130-SKA100M100
Capacitors - Aluminum Electrolytic Capacitors 1308130-SKA100M100
Win Source Part Number: 1308130-SKA100M100 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SKA Package: Bulk Applications: General Purpose Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 100 V ESR (Equivalent Series Resistance): 11.79Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.236" Dia x 0.630" L (6.00mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 68 mA @ 120 Hz Ripple Current @ High Frequency: 78.2 mA @ 1 kHz

Win Source Part Number: 1308130-SKA100M100
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SKA
Package: Bulk
Applications: General Purpose
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100 V
ESR (Equivalent Series Resistance): 11.79Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.236" Dia x 0.630" L (6.00mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 68 mA @ 120 Hz
Ripple Current @ High Frequency: 78.2 mA @ 1 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1308130-SKA100M100
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers