SK682M010ST is a radial leaded aluminum electrolytic capacitor rated for 10 Vdc and 6800 µF with ±20% tolerance, designed for general-purpose applications in consumer electronics. It has a diameter of 16.0 mm, a length of 32.0 mm, and a lead spacing of 7.5 mm. The part is rated for operation from -40 °C to +85 °C and has a 2000-hour load life at +85 °C. Its maximum ESR is 0.07 Ω at 120 Hz and +25 °C, and it supports a ripple current of 2150 mA at 120 Hz and +85 °C. The case is vented with a vinyl sleeve, and the mounting configuration features straight leads cut to standard length.
Win Source Part Number: 1308136-SK682M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.339" (34.00mm)
Standard Package: 500
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 70mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.15 A @ 120 Hz
Ripple Current @ High Frequency: 2.365 A @ 1 kHz
CAP ALUM 6800UF 20% 10V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK682M010ST | 1308136-SK682M010ST | SK682M010ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |