Cornell Dubilier Aluminum Electrolytic Capacitors SK4R7M350ST

Description
4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 56.47Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 56.47Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-SK4R7M350ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-SK4R7M350ST-ND
Aluminum Electrolytic Capacitors 338-SK4R7M350ST-ND
4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 56.47Ohm @ 120Hz 2000 Hrs @ 85°C

4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 56.47Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308156-SK4R7M350ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308156-SK4R7M350ST
Capacitors - Aluminum Electrolytic Capacitors 1308156-SK4R7M350ST
Win Source Part Number: 1308156-SK4R7M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.591" (15.00mm) Standard Package: 200 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 56.47Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 40 mA @ 120 Hz

Win Source Part Number: 1308156-SK4R7M350ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 200
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 56.47Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 40 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK4R7M350ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK4R7M350ST
Capacitors - Aluminum Electrolytic Capacitors SK4R7M350ST
CAP ALUM 4.7UF 20% 350V RADIAL

CAP ALUM 4.7UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-SK4R7M350ST-ND 1308156-SK4R7M350ST SK4R7M350ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C663U016EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers