The SK472M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 4700 µF, a rated voltage of 6.3 Vdc, and a ±20% tolerance. It has a maximum ESR of 0.08 Ω at 120 Hz and 25 °C, and a ripple current rating of 1700 mA at 120 Hz and 85 °C. The capacitor measures 13.0 mm in diameter and 25.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at 85 °C. The part is vented and enclosed in a PVC or PET sleeve.
Win Source Part Number: 1308137-SK472M6R3ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.102" (28.00mm)
Standard Package: 100
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 80mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.7 A @ 120 Hz
Ripple Current @ High Frequency: 1.87 A @ 1 kHz
CAP ALUM 4700UF 20% 6.3V RADIAL
| Cornell Dubilier | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SK472M6R3ST | 1308137-SK472M6R3ST | SK472M6R3ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |