Cornell Dubilier Aluminum Electrolytic Capacitors SK471M050ST

Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors
Request a Quote Datasheet
Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SK471M050ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK471M050ST
Aluminum Electrolytic Capacitors 2002-SK471M050ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors

85 ºC Radial Leaded Aluminum Electrolytic Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308141-SK471M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308141-SK471M050ST
Capacitors - Aluminum Electrolytic Capacitors 1308141-SK471M050ST
Win Source Part Number: 1308141-SK471M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 280mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1703,SK471M050ST

Win Source Part Number: 1308141-SK471M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 100
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 280mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1703,SK471M050ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1703-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1703-ND
Aluminum Electrolytic Capacitors 338-1703-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 280mOhm 2000 Hrs @ 85°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 280mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK471M050ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK471M050ST
Capacitors - Aluminum Electrolytic Capacitors SK471M050ST
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SK471M050ST 1308141-SK471M050ST 338-1703-ND SK471M050ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Lead Style Radial Radial
Packing Method Pack Bulk Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details