Cornell Dubilier Aluminum Capacitors - SK470M450ST SK470M450ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027113-SK470M450ST Packaging: Bulk Voltage Rating: 450V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 5.65 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 230mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027113-SK470M450ST Packaging: Bulk Voltage Rating: 450V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 5.65 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 230mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SK470M450ST - 1027113-SK470M450ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SK470M450ST
1027113-SK470M450ST
Aluminum Capacitors - SK470M450ST 1027113-SK470M450ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027113-SK470M450ST Packaging: Bulk Voltage Rating: 450V Applications: General Purpose Height - Seated (Max): 1.654" (42.00mm) Mounting: Through Hole Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar ESR: 5.65 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -25°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 230mA @ 120Hz Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027113-SK470M450ST
Packaging: Bulk
Voltage Rating: 450V
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Mounting: Through Hole
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
ESR: 5.65 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 230mA @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK470M450ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK470M450ST
Capacitors - Aluminum Electrolytic Capacitors SK470M450ST
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site
CAP ALUM 47UF 20% 450V RADIAL - 192-SK470M450ST - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 47UF 20% 450V RADIAL
192-SK470M450ST
CAP ALUM 47UF 20% 450V RADIAL 192-SK470M450ST
CAP ALUM 47UF 20% 450V RADIAL

CAP ALUM 47UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1027113-SK470M450ST SK470M450ST 192-SK470M450ST
Product Name Aluminum Capacitors - SK470M450ST Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 47UF 20% 450V RADIAL
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts
WVAC 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details