SK470M010ST is a radial leaded aluminum electrolytic capacitor with a 47 µF capacitance, 10 Vdc rated voltage, and ±20% tolerance. It has a 2000-hour load life at +85 ºC and operates from -40 ºC to +85 ºC. At 120 Hz and +25 ºC, its maximum ESR is 5.36 Ω and ripple current is 95 mA. The component measures 5.0 mm in diameter and 11.0 mm in length with a 2.0 mm lead spacing and 0.5 mm lead diameter. It is sleeve-encased and falls under the SK series of general-purpose capacitors for consumer electronics.
47µF 10V Aluminum Electrolytic Capacitors Radial, Can 5.36Ohm 2000 Hrs @ 85°C
Win Source Part Number: 1308152-SK470M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 5.36Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1699,2266-SK470M
CAP ALUM 47UF 20% 10V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK470M010ST | 338-1699-ND | 1308152-SK470M010ST | SK470M010ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |