Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK3R3M063ST

Description
Win Source Part Number: 1308178-SK3R3M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 36.19Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 40 mA @ 120 Hz Ripple Current @ High Frequency: 52 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308178-SK3R3M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 36.19Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 40 mA @ 120 Hz Ripple Current @ High Frequency: 52 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308178-SK3R3M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308178-SK3R3M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308178-SK3R3M063ST
Win Source Part Number: 1308178-SK3R3M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 36.19Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 40 mA @ 120 Hz Ripple Current @ High Frequency: 52 mA @ 1 kHz

Win Source Part Number: 1308178-SK3R3M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 36.19Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 40 mA @ 120 Hz
Ripple Current @ High Frequency: 52 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK3R3M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK3R3M063ST
Capacitors - Aluminum Electrolytic Capacitors SK3R3M063ST
CAP ALUM 3.3UF 20% 63V RADIAL

CAP ALUM 3.3UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308178-SK3R3M063ST SK3R3M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers