Cornell Dubilier Aluminum Electrolytic SK332M6R3ST

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.25 A @ 120 Hz, 85°C ESR: 100 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.25 A @ 120 Hz, 85°C ESR: 100 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK332M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.10 Ω at 120 Hz and 25 °C, and a rated ripple current of 1250 mA at 120 Hz and 85 °C. The case dimensions are 13.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The operating temperature range is -40 °C to +85 °C, and it is rated for 2000 hours of load life at 85 °C.

Datasheet Summary
Powered by GS/AI

The SK332M6R3ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a maximum ESR of 0.10 Ω at 120 Hz and 25 °C, and a rated ripple current of 1250 mA at 120 Hz and 85 °C. The case dimensions are 13.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The operating temperature range is -40 °C to +85 °C, and it is rated for 2000 hours of load life at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK332M6R3ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK332M6R3ST
Aluminum Electrolytic SK332M6R3ST
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.25 A @ 120 Hz, 85°C ESR: 100 mΩ @ 120 Hz, 25°C Diameter: 13mm Length: 21mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.25 A @ 120 Hz, 85°C
  • ESR: 100 mΩ @ 120 Hz, 25°C
  • Diameter: 13mm
  • Length: 21mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK332M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK332M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SK332M6R3ST
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SK332M6R3ST SK332M6R3ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers