Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK330M200ST

Description
Win Source Part Number: 1308173-SK330M200ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 6.03Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 160 mA @ 120 Hz Ripple Current @ High Frequency: 224 mA @ 1 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308173-SK330M200ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 6.03Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 160 mA @ 120 Hz Ripple Current @ High Frequency: 224 mA @ 1 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308173-SK330M200ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308173-SK330M200ST
Capacitors - Aluminum Electrolytic Capacitors 1308173-SK330M200ST
Win Source Part Number: 1308173-SK330M200ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 6.03Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 160 mA @ 120 Hz Ripple Current @ High Frequency: 224 mA @ 1 kHz

Win Source Part Number: 1308173-SK330M200ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 100
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 6.03Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 160 mA @ 120 Hz
Ripple Current @ High Frequency: 224 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK330M200ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK330M200ST
Capacitors - Aluminum Electrolytic Capacitors SK330M200ST
CAP ALUM 33UF 20% 200V RADIAL

CAP ALUM 33UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308173-SK330M200ST SK330M200ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details