The SK222M010ST is a 2,200 µF, 10 Vdc radial leaded aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for general-purpose applications. It has a maximum ESR of 0.14 Ω at 120 Hz and 25 °C, and a rated ripple current of 1,100 mA at 120 Hz and 85 °C. The case measures 10.0 mm in diameter and 21.0 mm in length, with a lead spacing of 5.0 mm and a lead diameter of 0.6 mm. The capacitor operates from -40 °C to +85 °C and is rated for 2,000 hours at 85 °C under load life conditions. The product uses a PVC or PET sleeve and is available in tape and reel packaging.
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 140mOhm 2000 Hrs @ 85°C
Win Source Part Number: 1308190-SK222M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 200
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 140mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2379,SK222M010ST
CAP ALUM 2200UF 20% 10V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK222M010ST | 338-2379-ND | 1308190-SK222M010ST | SK222M010ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |