Cornell Dubilier Aluminum Electrolytic SK221M025ST

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz, 85°C ESR: 840 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz, 85°C ESR: 840 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SK221M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.84 Ω at 120 Hz and 25 °C, and a maximum ripple current of 320 mA at 120 Hz and 85 °C. The capacitor measures 8.0 mm in diameter, 11.5 mm in length, and has a lead spacing of 3.5 mm with a lead diameter of 0.6 mm. It is rated for operation from -40 °C to +85 °C and carries a 2000-hour load life rating at 85 °C.

Datasheet Summary
Powered by GS/AI

The SK221M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It has a maximum ESR of 0.84 Ω at 120 Hz and 25 °C, and a maximum ripple current of 320 mA at 120 Hz and 85 °C. The capacitor measures 8.0 mm in diameter, 11.5 mm in length, and has a lead spacing of 3.5 mm with a lead diameter of 0.6 mm. It is rated for operation from -40 °C to +85 °C and carries a 2000-hour load life rating at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK221M025ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK221M025ST
Aluminum Electrolytic SK221M025ST
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 320 mA @ 120 Hz, 85°C ESR: 840 mΩ @ 120 Hz, 25°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 320 mA @ 120 Hz, 85°C
  • ESR: 840 mΩ @ 120 Hz, 25°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SK221M025ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK221M025ST
Aluminum Electrolytic Capacitors 2002-SK221M025ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 25V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 220µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308195-SK221M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308195-SK221M025ST
Capacitors - Aluminum Electrolytic Capacitors 1308195-SK221M025ST
Win Source Part Number: 1308195-SK221M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.531" (13.50mm) Standard Package: 500 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 840mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1686,SK221M025ST

Win Source Part Number: 1308195-SK221M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 500
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 840mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1686,SK221M025ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1686-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1686-ND
Aluminum Electrolytic Capacitors 338-1686-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 840mOhm 2000 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 840mOhm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK221M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK221M025ST
Capacitors - Aluminum Electrolytic Capacitors SK221M025ST
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SK221M025ST 2002-SK221M025ST 1308195-SK221M025ST 338-1686-ND SK221M025ST
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details