Cornell Dubilier Aluminum Electrolytic Capacitors SK220M035ST

Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 35V
Request a Quote Datasheet
Description
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SK220M035ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SK220M035ST
Aluminum Electrolytic Capacitors 2002-SK220M035ST
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 35V

85 ºC Radial Leaded Aluminum Electrolytic Capacitors 22µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1166359-SK220M035ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1166359-SK220M035ST
Capacitors - Aluminum Electrolytic Capacitors 1166359-SK220M035ST
Win Source Part Number: 1166359-SK220M035ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 7.23Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): SK220M035ST.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1687,SK220M035ST -ND

Win Source Part Number: 1166359-SK220M035ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 7.23Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): SK220M035ST.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1687,SK220M035ST-ND

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1687-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1687-ND
Aluminum Electrolytic Capacitors 338-1687-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can 7.23Ohm 2000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can 7.23Ohm 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK220M035ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SK220M035ST
Capacitors - Aluminum Electrolytic Capacitors SK220M035ST
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SK220M035ST 1166359-SK220M035ST 338-1687-ND SK220M035ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details