The SK220M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It operates within a temperature range of -40 °C to +85 °C and has a 2000-hour load life rating at +85 °C. At +25 °C and 120 Hz, the maximum ESR is 8.44 Ω, and the ripple current rating is 90 mA. The physical dimensions are a diameter of 5.0 mm, a length of 11.0 mm, and a lead spacing of 2.0 mm, with a lead diameter of 0.5 mm. The part features a PVC or PET sleeve and is rated for surface mount or through-hole mounting.
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 8.44Ohm 2000 Hrs @ 85°C
Win Source Part Number: 1308201-SK220M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 8.44Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1679,SK220M025ST
Ripple Current @ Low Frequency: 90 mA @ 120 Hz
CAP ALUM 22UF 20% 25V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK220M025ST | 338-1679-ND | 1308201-SK220M025ST | SK220M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |