Cornell Dubilier Aluminum Electrolytic SK153M6R3ST

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.68 A @ 120 Hz, 85°C ESR: 40 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 35.1mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.68 A @ 120 Hz, 85°C ESR: 40 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 35.1mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SK153M6R3ST is a 15,000 µF, 6.3 Vdc radial leaded aluminum electrolytic capacitor with ±20% capacitance tolerance and a 2000-hour load life rating at 85 °C. It operates from -40 °C to +85 °C and has a maximum ESR of 0.04 Ω at 120 Hz and 25 °C, with a ripple current rating of 2680 mA at 120 Hz and 85 °C. The capacitor measures 16.0 mm in diameter and 35.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. The package is standard radial leaded with a vinyl sleeve.

Datasheet Summary
Powered by GS/AI

SK153M6R3ST is a 15,000 µF, 6.3 Vdc radial leaded aluminum electrolytic capacitor with ±20% capacitance tolerance and a 2000-hour load life rating at 85 °C. It operates from -40 °C to +85 °C and has a maximum ESR of 0.04 Ω at 120 Hz and 25 °C, with a ripple current rating of 2680 mA at 120 Hz and 85 °C. The capacitor measures 16.0 mm in diameter and 35.0 mm in length, with a lead spacing of 7.5 mm and a lead diameter of 0.8 mm. The package is standard radial leaded with a vinyl sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SK153M6R3ST - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SK153M6R3ST
Aluminum Electrolytic SK153M6R3ST
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.68 A @ 120 Hz, 85°C ESR: 40 mΩ @ 120 Hz, 25°C Diameter: 16mm Length: 35.1mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.68 A @ 120 Hz, 85°C
  • ESR: 40 mΩ @ 120 Hz, 25°C
  • Diameter: 16mm
  • Length: 35.1mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK153M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK153M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SK153M6R3ST
CAP ALUM 15000UF 20% 6.3V RADIAL

CAP ALUM 15000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number SK153M6R3ST SK153M6R3ST
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers