The SK102M025ST is a radial leaded aluminum electrolytic capacitor with a capacitance of 1000 µF, a rated voltage of 25 Vdc, and a capacitance tolerance of ±20%. It operates over a temperature range of -40 ºC to +85 ºC and has a 2000-hour load life rating at +85 ºC. At 120 Hz and +25 ºC, its maximum ESR is 0.18 Ω, and the maximum ripple current is 950 mA. The component has a diameter of 13.0 mm, a length of 21.0 mm, and a lead spacing of 5.0 mm with a lead diameter of 0.6 mm. The case is vented and covered with a PVC or PET sleeve, adding up to 0.5 mm to the diameter and 2.0 mm to the length for sizes 6.3 mm diameter and greater.
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 180mOhm 2000 Hrs @ 85°C
Win Source Part Number: 1308218-SK102M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 100
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 180mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SK102M025ST,2266-SK1
85 ºC Radial Leaded Aluminum Electrolytic Capacitors 1000µF 25V
CAP ALUM 1000UF 20% 25V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK102M025ST | 338-1706-ND | 1308218-SK102M025ST | 2002-SK102M025ST | SK102M025ST |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |