100µF 200V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm 2000 Hrs @ 85°C
Win Source Part Number: 1308228-SK101M200ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 1.99Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2372,SK101M200ST
CAP ALUM 100UF 20% 200V RADIAL
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 338-2372-ND | 1308228-SK101M200ST | SK101M200ST |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |