Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK100M400ST

Description
Win Source Part Number: 1308232-SK100M400ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1308232-SK100M400ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308232-SK100M400ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308232-SK100M400ST
Capacitors - Aluminum Electrolytic Capacitors 1308232-SK100M400ST
Win Source Part Number: 1308232-SK100M400ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 100 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 70 mA @ 120 Hz

Win Source Part Number: 1308232-SK100M400ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 100
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 70 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK100M400ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK100M400ST
Capacitors - Aluminum Electrolytic Capacitors SK100M400ST
CAP ALUM 10UF 20% 400V RADIAL

CAP ALUM 10UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308232-SK100M400ST SK100M400ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 400 volts 400 volts
WVAC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers