Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK100M350ST

Description
Win Source Part Number: 1308233-SK100M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Request a Quote Datasheet
Description
Win Source Part Number: 1308233-SK100M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 70 mA @ 120 Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308233-SK100M350ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308233-SK100M350ST
Capacitors - Aluminum Electrolytic Capacitors 1308233-SK100M350ST
Win Source Part Number: 1308233-SK100M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.906" (23.00mm) Standard Package: 200 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 70 mA @ 120 Hz

Win Source Part Number: 1308233-SK100M350ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 200
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 26.54Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 70 mA @ 120 Hz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SK100M350ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SK100M350ST
Capacitors - Aluminum Electrolytic Capacitors SK100M350ST
CAP ALUM 10UF 20% 350V RADIAL

CAP ALUM 10UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308233-SK100M350ST SK100M350ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 350 volts 350 volts
WVAC 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers