Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SK100M160ST

Description
Win Source Part Number: 1308237-SK100M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 19.9Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-2368,SK100M160ST
Request a Quote Datasheet
Description
Win Source Part Number: 1308237-SK100M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 19.9Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-2368,SK100M160ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308237-SK100M160ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308237-SK100M160ST
Capacitors - Aluminum Electrolytic Capacitors 1308237-SK100M160ST
Win Source Part Number: 1308237-SK100M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 19.9Ohm Lifetime @ Temp.: 2000 Hrs @ 85°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-2368,SK100M160ST

Win Source Part Number: 1308237-SK100M160ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 19.9Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-2368,SK100M160ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2368-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2368-ND
Aluminum Electrolytic Capacitors 338-2368-ND
10µF 160V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm 2000 Hrs @ 85°C

10µF 160V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Capacitors Capacitors
Product Number 1308237-SK100M160ST 338-2368-ND
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 160 volts
WVAC 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details