SK100M025ST is a radial leaded aluminum electrolytic capacitor with a rated voltage of 25 Vdc, capacitance of 10 µF, and ±20% tolerance. It has a 2000-hour load life at +85 ºC and operates from −40 ºC to +85 ºC. The part measures 5.0 mm in diameter, 11.0 mm in length, and has a 2.0 mm lead spacing with a 0.5 mm lead diameter. Its maximum ESR is 18.57 Ω at 120 Hz and +25 ºC, and the rated ripple current is 50 mA at 120 Hz and +85 ºC.
Win Source Part Number: 1308236-SK100M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 18.57Ohm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1697,SK100M025ST
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 18.57Ohm 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 25V RADIAL
| Cornell Dubilier | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SK100M025ST | 1308236-SK100M025ST | 338-1697-ND | SK100M025ST |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |